TE Connectivity Multicore Cable 2369891-1

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Wire Color (Base) : Blue, White, Red Wire Color (Stripe) : Black Configuration Features Conductor Configuration : Twisted Triple Number of Conductors : 3 Number of Strands : 37 Dimensions Conductor Diameter Range : 2.3 MM  [.091 INCH ] Conductor Insulation Diameter : 7.6 MM  [.3 INCH ] Outside Cable Diameter : 6.6 - 7.6 MM  [.259 - .299 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Wire Size (CMA) : 2583 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : No Product Type Features Cable Style : Jacketed Product Type : Cable Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -40 - 120
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Wire Color (Base) : Blue, White, Red Wire Color (Stripe) : Black Configuration Features Conductor Configuration : Twisted Triple Number of Conductors : 3 Number of Strands : 37 Dimensions Conductor Diameter Range : 2.3 MM  [.091 INCH ] Conductor Insulation Diameter : 7.6 MM  [.3 INCH ] Outside Cable Diameter : 6.6 - 7.6 MM  [.259 - .299 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Wire Size (CMA) : 2583 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : No Product Type Features Cable Style : Jacketed Product Type : Cable Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -40 - 120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 2369891-1 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
2369891-1
Multicore Cable 2369891-1
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Wire Color (Base) : Blue, White, Red Wire Color (Stripe) : Black Configuration Features Conductor Configuration : Twisted Triple Number of Conductors : 3 Number of Strands : 37 Dimensions Conductor Diameter Range : 2.3 MM  [.091 INCH ] Conductor Insulation Diameter : 7.6 MM  [.3 INCH ] Outside Cable Diameter : 6.6 - 7.6 MM  [.259 - .299 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Wire Size (CMA) : 2583 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : No Product Type Features Cable Style : Jacketed Product Type : Cable Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -40 - 120

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper
  • Wire Color (Base) : Blue, White, Red
  • Wire Color (Stripe) : Black

Configuration Features


  • Conductor Configuration : Twisted Triple
  • Number of Conductors : 3
  • Number of Strands : 37

Dimensions


  • Conductor Diameter Range : 2.3 MM  [.091 INCH ]
  • Conductor Insulation Diameter : 7.6 MM  [.3 INCH ]
  • Outside Cable Diameter : 6.6 - 7.6 MM  [.259 - .299 INCH ]
  • Wire Size (MMSQ) : 1.5
  • Wire Size (AWG) : 16
  • Wire Size (CMA) : 2583

Electrical Characteristics


  • Voltage Rating (V) : 600

Operation/Application


  • Shielded : No

Product Type Features


  • Cable Style : Jacketed
  • Product Type : Cable
  • Wall Type : Single

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 120
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 2369891-1
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Standards / Certifications Not Yet Reviewed for EU ELV
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-100G1121-0.50-1/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper Alloy, Tinned
Cable Shielding Braid
View Details
Twisted Pair Cable - 127025-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE
Cable Conductor Copper
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322421-3 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Twisted Pair Cable - 067381-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers