TE Connectivity Internal I/O Connectors 2369833-1

Description
Configuration Features Number of Positions : 168 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 3 MICM  [.076 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .06 MM  [.026 INCH ] Industry Standards Industry Standard : Gen-Z Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : Cable Plug Assembly Connector System : Cable-to-Board Internal I/O Connector Type : Sliver for SFF-TA-1002 Signal Characteristics Data Rate (GBS) : 16 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 168 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 3 MICM  [.076 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .06 MM  [.026 INCH ] Industry Standards Industry Standard : Gen-Z Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : Cable Plug Assembly Connector System : Cable-to-Board Internal I/O Connector Type : Sliver for SFF-TA-1002 Signal Characteristics Data Rate (GBS) : 16 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal I/O Connectors - 2369833-1 - TE Connectivity
Berwyn, PA, United States
Internal I/O Connectors
2369833-1
Internal I/O Connectors 2369833-1
Configuration Features Number of Positions : 168 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 3 MICM  [.076 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .06 MM  [.026 INCH ] Industry Standards Industry Standard : Gen-Z Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : Cable Plug Assembly Connector System : Cable-to-Board Internal I/O Connector Type : Sliver for SFF-TA-1002 Signal Characteristics Data Rate (GBS) : 16 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 168
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 3 MICM  [.076 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : .06 MM  [.026 INCH ]

Industry Standards


  • Industry Standard : Gen-Z

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Mates With : Cable Plug Assembly
  • Connector System : Cable-to-Board
  • Internal I/O Connector Type : Sliver for SFF-TA-1002

Signal Characteristics


  • Data Rate (GBS) : 16

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Edgeboard Connectors - 17-2369833-1DKR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
17-2369833-1DKR-ND
Edgeboard Connectors 17-2369833-1DKR-ND
RECEPT ASSY, RA, 168 POS, SLIVER

RECEPT ASSY, RA, 168 POS, SLIVER

Buy Now Datasheet
Edgeboard Connectors - 17-2369833-1CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
17-2369833-1CT-ND
Edgeboard Connectors 17-2369833-1CT-ND
RECEPT ASSY, RA, 168 POS, SLIVER

RECEPT ASSY, RA, 168 POS, SLIVER

Buy Now Datasheet
Edgeboard Connectors - 17-2369833-1TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
17-2369833-1TR-ND
Edgeboard Connectors 17-2369833-1TR-ND
Position Connector

Position Connector

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2369833-1 17-2369833-1DKR-ND
Product Name Internal I/O Connectors Edgeboard Connectors
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle
Current Rating 1.1 amps
Unlock Full Specs
to access all available technical data