Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Number of Positions: 440
Pitch: 0.020" (0.50mm)
Features: Board Guide, Pick and Place
Connector Type: Plug, Center Strip Contacts
Package: Tray
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Position Connector
16G 05FH 5H PLUG AASSY 440POS 8U
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 17-2369316-1-ND | 2369316-1 | |
| Product Name | Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty |