TE Connectivity Busbar Heat Shrink Tubing & Tape 2369090-1

Description
Body Features Primary Product Color : Black Primary Product Material : Silicone Dimensions Product Width : 90 MM  [3.54 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 12 Product Availability Product Availability : Asia Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Silicone Dimensions Product Width : 90 MM  [3.54 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 12 Product Availability Product Availability : Asia Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Heat Shrink Tubing & Tape - 2369090-1 - TE Connectivity
Berwyn, PA, United States
Busbar Heat Shrink Tubing & Tape
2369090-1
Busbar Heat Shrink Tubing & Tape 2369090-1
Body Features Primary Product Color : Black Primary Product Material : Silicone Dimensions Product Width : 90 MM  [3.54 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 12 Product Availability Product Availability : Asia Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Silicone

Dimensions


  • Product Width : 90 MM  [3.54 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 12

Product Availability


  • Product Availability : Asia

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 2369090-1
Product Name Busbar Heat Shrink Tubing & Tape
Material Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 003819-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 021927-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 064683-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 058959-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details