60 Position Connector Array, Female Sockets Surface Mount Gold
60 POSITION, 1.27MM CL, GOLD, VE
MEZZANINE CONN, RCPT, 60POS, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:60Contacts;
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 844-2369022-4TR-ND | 2369022-4 | 70AJ0925 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Rcpt, 60Pos, 1.27Mm; Mezzanine Connector Type Amp - Te Connectivity |
| Category | Board to Board Connector |