TE Connectivity Solar Connectors 2368158-3

Description
Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 3.31 - 2.08 Wire Size (AWG) : 12 - 14 Product Type Features Solar Connector Style : Plug Solar Connector Type : Insulation Piercing Connector
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 3.31 - 2.08 Wire Size (AWG) : 12 - 14 Product Type Features Solar Connector Style : Plug Solar Connector Type : Insulation Piercing Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 2368158-3 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
2368158-3
Solar Connectors 2368158-3
Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 3.31 - 2.08 Wire Size (AWG) : 12 - 14 Product Type Features Solar Connector Style : Plug Solar Connector Type : Insulation Piercing Connector

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : 3.31 - 2.08
  • Wire Size (AWG) : 12 - 14

Product Type Features


  • Solar Connector Style : Plug
  • Solar Connector Type : Insulation Piercing Connector
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2368158-3
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1877068-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Solar Connectors - 1-2491074-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2512494-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-172331-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details