Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin
Dimensions Wire Size (MMSQ) : 3.31 - 2.08 Wire Size (AWG) : 12 - 14
Product Availability Product Availability : Europe, Middle East & Africa, Asia, Latin America, China, Australia, New Zealand & Pacific Islands, North America
Product Type Features Solar Connector Style : Plug Solar Connector Type : Crimp-Contact
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin
Dimensions Wire Size (MMSQ) : 3.31 - 2.08 Wire Size (AWG) : 12 - 14
Product Availability Product Availability : Europe, Middle East & Africa, Asia, Latin America, China, Australia, New Zealand & Pacific Islands, North America
Product Type Features Solar Connector Style : Plug Solar Connector Type : Crimp-Contact
Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin
Dimensions Wire Size (MMSQ) : 3.31 - 2.08 Wire Size (AWG) : 12 - 14
Product Availability Product Availability : Europe, Middle East & Africa, Asia, Latin America, China, Australia, New Zealand & Pacific Islands, North America
Product Type Features Solar Connector Style : Plug Solar Connector Type : Crimp-Contact
Contact Features
Contact Base Material : Copper Alloy
Contact Plating Material : Tin
Dimensions
Wire Size (MMSQ) : 3.31 - 2.08
Wire Size (AWG) : 12 - 14
Product Availability
Product Availability : Europe, Middle East & Africa, Asia, Latin America, China, Australia, New Zealand & Pacific Islands, North America