Configuration Features T-Branch Style : Socket-to-Plug
Electrical Characteristics Voltage Class (KV) : 1.5
Industry Standards Compatible With Agency/Standards Products : UL IP Rating : IP68
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Latin America, North America, China, Europe, Middle East & Africa
Product Type Features Solar Connector Style : Socket Solar Connector Type : Crimp-Contact
Configuration Features
- T-Branch Style : Socket-to-Plug
Electrical Characteristics
Industry Standards
- Compatible With Agency/Standards Products : UL
- IP Rating : IP68
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Asia, Latin America, North America, China, Europe, Middle East & Africa
Product Type Features
- Solar Connector Style : Socket
- Solar Connector Type : Crimp-Contact