TE Connectivity Solar Connectors 2368157-2

Description
Configuration Features T-Branch Style : Socket-to-Plug Electrical Characteristics Voltage Class (KV) : 1.5 Industry Standards Compatible With Agency/Standards Products : UL IP Rating : IP68 Product Availability Product Availability : Europe, Middle East & Africa, Latin America, North America, Australia, New Zealand & Pacific Islands, Asia, China Product Type Features Solar Connector Style : Socket Solar Connector Type : Crimp-Contact
Request a Quote Datasheet
Description
Configuration Features T-Branch Style : Socket-to-Plug Electrical Characteristics Voltage Class (KV) : 1.5 Industry Standards Compatible With Agency/Standards Products : UL IP Rating : IP68 Product Availability Product Availability : Europe, Middle East & Africa, Latin America, North America, Australia, New Zealand & Pacific Islands, Asia, China Product Type Features Solar Connector Style : Socket Solar Connector Type : Crimp-Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 2368157-2 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
2368157-2
Solar Connectors 2368157-2
Configuration Features T-Branch Style : Socket-to-Plug Electrical Characteristics Voltage Class (KV) : 1.5 Industry Standards Compatible With Agency/Standards Products : UL IP Rating : IP68 Product Availability Product Availability : Europe, Middle East & Africa, Latin America, North America, Australia, New Zealand & Pacific Islands, Asia, China Product Type Features Solar Connector Style : Socket Solar Connector Type : Crimp-Contact

Configuration Features


  • T-Branch Style : Socket-to-Plug

Electrical Characteristics


  • Voltage Class (KV) : 1.5

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • IP Rating : IP68

Product Availability


  • Product Availability : Europe, Middle East & Africa, Latin America, North America, Australia, New Zealand & Pacific Islands, Asia, China

Product Type Features


  • Solar Connector Style : Socket
  • Solar Connector Type : Crimp-Contact
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2368157-2
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2508591-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-172332-6 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details