TE ConnectivityHard Metric Backplane Connectors2367982-1
Description
Body Features Primary Product Color : Natural
Configuration Features Number of Columns : 8 Number of Positions : 40 Number of Rows : 5 PCB Mount Orientation : Right Angle
Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1.5
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Signal Characteristics Data Rate (GBS) : ≤1
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Natural
Configuration Features Number of Columns : 8 Number of Positions : 40 Number of Rows : 5 PCB Mount Orientation : Right Angle
Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1.5
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Signal Characteristics Data Rate (GBS) : ≤1
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features Primary Product Color : Natural
Configuration Features Number of Columns : 8 Number of Positions : 40 Number of Rows : 5 PCB Mount Orientation : Right Angle
Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1.5
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Signal Characteristics Data Rate (GBS) : ≤1
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
Primary Product Color : Natural
Configuration Features
Number of Columns : 8
Number of Positions : 40
Number of Rows : 5
PCB Mount Orientation : Right Angle
Contact Features
CompactPCI Designation : None
Contact Current Rating (Max) (AMP) : 1.5
Housing Features
Centerline (Pitch) : 2 MM [.078 INCH ]
Mechanical Attachment
Connector Mounting Type : Board Mount
Operation/Application
Circuit Application : Signal
Packaging Features
Packaging Method : Tray
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
PCB Connector Type : PCB Mount Receptacle
Sealable : No
Signal Characteristics
Data Rate (GBS) : ≤1
Usage Conditions
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]