TE Connectivity PCB Headers & Receptacles 2367943-5

Description
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2.2 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ] Contact Type : Pin Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Pegs PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2.2 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ] Contact Type : Pin Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Pegs PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2367943-5 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2367943-5
PCB Headers & Receptacles 2367943-5
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2.2 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ] Contact Type : Pin Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Pegs PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 2.2
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ]
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Nylon

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Pegs
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2367943-5
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102154-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102699-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102142-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102987-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details