TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2367820-2

Description
Win Source Part Number: 1363158-2367820-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 52 pct. Type: Stamped MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: Dynamic D-1000 Package: Bag Product Status: Active Base Product Number: 2367820 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Gold Contact Finish Thickness: 7.87µin (0.200µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363158-2367820-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 52 pct. Type: Stamped MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: Dynamic D-1000 Package: Bag Product Status: Active Base Product Number: 2367820 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Gold Contact Finish Thickness: 7.87µin (0.200µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 2367820-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
2367820-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2367820-2
Win Source Part Number: 1363158-2367820-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 52 pct. Type: Stamped MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: Dynamic D-1000 Package: Bag Product Status: Active Base Product Number: 2367820 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Gold Contact Finish Thickness: 7.87µin (0.200µm)

Win Source Part Number: 1363158-2367820-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 52 pct.
Type: Stamped
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-1000
Package: Bag
Product Status: Active
Base Product Number: 2367820
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Tab
Contact Termination: Crimp
Wire Gauge: 22-28 AWG
Contact Finish: Gold
Contact Finish Thickness: 7.87µin (0.200µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 2367820-2
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions - 99K7820 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Cu; Copper Nickel Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details