TE Connectivity Rectangular Connector Contacts 2367820-2

Description
Tab Contact Gold 22-28 AWG Crimp Stamped
Request a Quote Datasheet
Description
Tab Contact Gold 22-28 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-2367820-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2367820-2-ND
Rectangular Connector Contacts 17-2367820-2-ND
Tab Contact Gold 22-28 AWG Crimp Stamped

Tab Contact Gold 22-28 AWG Crimp Stamped

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-2367820-2
Electronic Connector 332-2367820-2
Contact PIN Crimp ST Cable Mount 22-28AWG Box/Reel Product overview: 2367820-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2367820-2 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 22-28AWG Box/Reel Product overview: 2367820-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2367820-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 2367820-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
2367820-2
Connectors Crimp Contacts, Commercial, Stamped & Formed 2367820-2
SLIM TAB CRMP CNTCT, M,AU,L/P W-W,DYNAMIC D1000

SLIM TAB CRMP CNTCT, M,AU,L/P W-W,DYNAMIC D1000

Buy Now
Contact, Tab, 22-28Awg, Crimp; Product Range Te Connectivity - 53AJ9517 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, 22-28Awg, Crimp; Product Range Te Connectivity
53AJ9517
Contact, Tab, 22-28Awg, Crimp; Product Range Te Connectivity 53AJ9517
CONTACT, TAB, 22-28AWG, CRIMP; Product Range:Dynamic D-1000 Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, TAB, 22-28AWG, CRIMP; Product Range:Dynamic D-1000 Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-2367820-2-ND 332-2367820-2 2367820-2 53AJ9517
Product Name Rectangular Connector Contacts Electronic Connector Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Tab, 22-28Awg, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers