TE Connectivity Rectangular Connector Contacts 2367820-1

Description
Tab Contact Gold 28-30 AWG Crimp Stamped
Request a Quote Datasheet
Description
Tab Contact Gold 28-30 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-2367820-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2367820-1-ND
Rectangular Connector Contacts 17-2367820-1-ND
Tab Contact Gold 28-30 AWG Crimp Stamped

Tab Contact Gold 28-30 AWG Crimp Stamped

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 2367820-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
2367820-1
Connectors Crimp Contacts, Commercial, Stamped & Formed 2367820-1
SLIM TAB CRMP CNTCT,S,AU,L/P W-W,DYNAMIC D1000

SLIM TAB CRMP CNTCT,S,AU,L/P W-W,DYNAMIC D1000

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Contact, Tab, 28-30Awg, Crimp; Product Range Te Connectivity - 53AJ9516 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, 28-30Awg, Crimp; Product Range Te Connectivity
53AJ9516
Contact, Tab, 28-30Awg, Crimp; Product Range Te Connectivity 53AJ9516
CONTACT, TAB, 28-30AWG, CRIMP; Product Range:Dynamic D-1000 Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, TAB, 28-30AWG, CRIMP; Product Range:Dynamic D-1000 Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-2367820-1-ND 2367820-1 2367820-1 53AJ9516
Product Name Rectangular Connector Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Tab, 28-30Awg, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data