TE Connectivity Rectangular Connector Contacts 2367819-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Contacts - 17-2367819-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2367819-1CT-ND
Rectangular Connector Contacts 17-2367819-1CT-ND
Tab Contact Gold 28-30 AWG Crimp Stamped

Tab Contact Gold 28-30 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 17-2367819-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2367819-1TR-ND
Rectangular Connector Contacts 17-2367819-1TR-ND
Tab Contact Gold 28-30 AWG Crimp Stamped

Tab Contact Gold 28-30 AWG Crimp Stamped

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 2367819-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
2367819-1
Connectors Crimp Contacts, Commercial, Stamped & Formed 2367819-1
SLIM TAB CRMP CNTCT,S,AU W-W,DYNAMIC D1000

SLIM TAB CRMP CNTCT,S,AU W-W,DYNAMIC D1000

Buy Now
Contact, Tab, 28-30Awg, Crimp; Product Range Te Connectivity - 53AJ9514 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, 28-30Awg, Crimp; Product Range Te Connectivity
53AJ9514
Contact, Tab, 28-30Awg, Crimp; Product Range Te Connectivity 53AJ9514
CONTACT, TAB, 28-30AWG, CRIMP; Product Range:Dynamic D-1000 Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, TAB, 28-30AWG, CRIMP; Product Range:Dynamic D-1000 Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Tab, 28-30Awg, Crimp Rohs Compliant Te Connectivity - 66AJ9586 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, 28-30Awg, Crimp Rohs Compliant Te Connectivity
66AJ9586
Contact, Tab, 28-30Awg, Crimp Rohs Compliant Te Connectivity 66AJ9586
CONTACT, TAB, 28-30AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, TAB, 28-30AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2367819-1 17-2367819-1CT-ND 2367819-1 53AJ9514 66AJ9586
Product Name Rectangular Connector Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Tab, 28-30Awg, Crimp; Product Range Te Connectivity Contact, Tab, 28-30Awg, Crimp Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data