TE Connectivity Rectangular Connector Contacts 2367818-2

Description
Socket Contact Gold 22-28 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Gold 22-28 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-2367818-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2367818-2-ND
Rectangular Connector Contacts 17-2367818-2-ND
Socket Contact Gold 22-28 AWG Crimp Stamped

Socket Contact Gold 22-28 AWG Crimp Stamped

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 2367818-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
2367818-2
Connectors Crimp Contacts, Commercial, Stamped & Formed 2367818-2
SLIM RCPT CRMP CNTCT,M,AU,L/P W-W,DYNAMIC D1000

SLIM RCPT CRMP CNTCT,M,AU,L/P W-W,DYNAMIC D1000

Buy Now
Contact, Socket, 22-28Awg, Crimp; Product Range Te Connectivity - 53AJ9513 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-28Awg, Crimp; Product Range Te Connectivity
53AJ9513
Contact, Socket, 22-28Awg, Crimp; Product Range Te Connectivity 53AJ9513
CONTACT, SOCKET, 22-28AWG, CRIMP; Product Range:Dynamic D-1000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22-28AWG, CRIMP; Product Range:Dynamic D-1000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-2367818-2-ND 2367818-2 53AJ9513
Product Name Rectangular Connector Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Socket, 22-28Awg, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data