TE Connectivity Rectangular Connector Contacts 2367818-1

Description
Socket Contact Gold 28-30 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Gold 28-30 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-2367818-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2367818-1-ND
Rectangular Connector Contacts 17-2367818-1-ND
Socket Contact Gold 28-30 AWG Crimp Stamped

Socket Contact Gold 28-30 AWG Crimp Stamped

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 2367818-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
2367818-1
Connectors Crimp Contacts, Commercial, Stamped & Formed 2367818-1
SLIM RCPT CRMP CNTCT,S,AU,L/P W-W,DYNAMIC D1000

SLIM RCPT CRMP CNTCT,S,AU,L/P W-W,DYNAMIC D1000

Buy Now
Contact, Socket, 28-30Awg, Crimp; Product Range Te Connectivity - 53AJ9512 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-30Awg, Crimp; Product Range Te Connectivity
53AJ9512
Contact, Socket, 28-30Awg, Crimp; Product Range Te Connectivity 53AJ9512
CONTACT, SOCKET, 28-30AWG, CRIMP; Product Range:Dynamic D-1000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, 28-30AWG, CRIMP; Product Range:Dynamic D-1000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-2367818-1-ND 2367818-1 2367818-1 53AJ9512
Product Name Rectangular Connector Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Socket, 28-30Awg, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - SALE-9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Contact Size (AWG) 28 AWG
View Details