Socket Contact Gold 22-28 AWG Crimp Stamped
Socket Contact Gold 22-28 AWG Crimp Stamped
Connectors
Contact SKT Crimp ST Cable Mount 22-28AWG Box/Reel Product overview: 2367817-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2367817-2 can be used for catalog matching and distributor lookup.
SLIM RCPT CRMP CNTCT, M AU W-W,DYNAMIC D1000
CONTACT, SOCKET, 22-28AWG, CRIMP ROHS COMPLIANT: YES
CONTACT, SOCKET, 22-28AWG, CRIMP; Product Range:Dynamic D-1000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2367817-2CT-ND | 2367817-2 | 332-2367817-2 | 2367817-2 | 66AJ9582 | 53AJ9511 |
| Product Name | Rectangular Connector Contacts | Electronic Connector | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contact, Socket, 22-28Awg, Crimp Rohs Compliant Te Connectivity | Contact, Socket, 22-28Awg, Crimp; Product Range Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty |