TE Connectivity Data Connectivity Housings 2367337-3

Description
Body Features Body Material : PBT GF20 Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : C Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Type : Receptacle Mating Pin Diameter : 1 MM  [.04 INCH ] Dimensions Connector Height : 46.2 MM  [1.82 INCH ] Product Length : 24.2 MM  [.95 INCH ] Product Width : 20.57 MM  [.81 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 60 Housing Features Housing Color : Green Industry Standards Compatible With Agency/Standards Products : USCAR-2 IP Rating : IP6K9K, IP67 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 1 Shielded : Yes Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Tray Packaging Quantity : 420 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Component Mixed & Hybrid Connector : No Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF20 Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : C Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Type : Receptacle Mating Pin Diameter : 1 MM  [.04 INCH ] Dimensions Connector Height : 46.2 MM  [1.82 INCH ] Product Length : 24.2 MM  [.95 INCH ] Product Width : 20.57 MM  [.81 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 60 Housing Features Housing Color : Green Industry Standards Compatible With Agency/Standards Products : USCAR-2 IP Rating : IP6K9K, IP67 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 1 Shielded : Yes Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Tray Packaging Quantity : 420 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Component Mixed & Hybrid Connector : No Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2367337-3 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2367337-3
Data Connectivity Housings 2367337-3
Body Features Body Material : PBT GF20 Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : C Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Type : Receptacle Mating Pin Diameter : 1 MM  [.04 INCH ] Dimensions Connector Height : 46.2 MM  [1.82 INCH ] Product Length : 24.2 MM  [.95 INCH ] Product Width : 20.57 MM  [.81 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 60 Housing Features Housing Color : Green Industry Standards Compatible With Agency/Standards Products : USCAR-2 IP Rating : IP6K9K, IP67 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 1 Shielded : Yes Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Tray Packaging Quantity : 420 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Component Mixed & Hybrid Connector : No Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : PBT GF20
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Straight
  • Connector & Keying Code : C

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Type : Receptacle
  • Mating Pin Diameter : 1 MM  [.04 INCH ]

Dimensions


  • Connector Height : 46.2 MM  [1.82 INCH ]
  • Product Length : 24.2 MM  [.95 INCH ]
  • Product Width : 20.57 MM  [.81 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100
  • Operating Voltage (VAC) : 48
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Color : Green

Industry Standards


  • Compatible With Agency/Standards Products : USCAR-2
  • IP Rating : IP6K9K, IP67

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - 1
  • Shielded : Yes

Other


  • Connector Position Assurance Capable : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 420

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Component
  • Mixed & Hybrid Connector : No
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 1734-2367337-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-2367337-3-ND
Rectangular Connector Housings 1734-2367337-3-ND
DT HIGHSPEED, SOCKET HOUSING ASS

DT HIGHSPEED, SOCKET HOUSING ASS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2367337-3 1734-2367337-3-ND
Product Name Data Connectivity Housings Rectangular Connector Housings
Geometry Straight; 180
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products