TE Connectivity Contact, Pin, Crimp, 30-28Awg Rohs Compliant Te Connectivity 2367199-1

Description
CONTACT, PIN, CRIMP, 30-28AWG ROHS COMPLIANT: YES
Description
CONTACT, PIN, CRIMP, 30-28AWG ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 30-28Awg Rohs Compliant Te Connectivity - 81AH0263 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 30-28Awg Rohs Compliant Te Connectivity
81AH0263
Contact, Pin, Crimp, 30-28Awg Rohs Compliant Te Connectivity 81AH0263
CONTACT, PIN, CRIMP, 30-28AWG ROHS COMPLIANT: YES

CONTACT, PIN, CRIMP, 30-28AWG ROHS COMPLIANT: YES

Supplier's Site
Contact, Pin, Crimp, 30-28Awg; Product Range Amp - Te Connectivity - 78AH6803 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 30-28Awg; Product Range Amp - Te Connectivity
78AH6803
Contact, Pin, Crimp, 30-28Awg; Product Range Amp - Te Connectivity 78AH6803
CONTACT, PIN, CRIMP, 30-28AWG; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:Wire to Board Housing Connectors; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 30-28AWG; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:Wire to Board Housing Connectors; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site
Contact, Pin, Crimp, 30-28Awg; Product Range Amp - Te Connectivity - 78AH6804 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 30-28Awg; Product Range Amp - Te Connectivity
78AH6804
Contact, Pin, Crimp, 30-28Awg; Product Range Amp - Te Connectivity 78AH6804
CONTACT, PIN, CRIMP, 30-28AWG; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:Wire to Board Housing Connectors; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 30-28AWG; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:Wire to Board Housing Connectors; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 81AH0263 78AH6803
Product Name Contact, Pin, Crimp, 30-28Awg Rohs Compliant Te Connectivity Contact, Pin, Crimp, 30-28Awg; Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1507-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details