TE Connectivity Connector Housing, Plug/rcpt, 8Pos, 1Mm; Product Range Amp Te Connectivity 2367198-8

Description
CONNECTOR HOUSING, PLUG/RCPT, 8POS, 1MM; Product Range:-; Gender:Plug, Receptacle; No. of Positions:8Positions ; Pitch Spacing:1mm; For Use With:AMP 2367199-1 Wire to Board Pin Contact RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG/RCPT, 8POS, 1MM; Product Range:-; Gender:Plug, Receptacle; No. of Positions:8Positions ; Pitch Spacing:1mm; For Use With:AMP 2367199-1 Wire to Board Pin Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug/rcpt, 8Pos, 1Mm; Product Range Amp Te Connectivity - 78AH6802 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug/rcpt, 8Pos, 1Mm; Product Range Amp Te Connectivity
78AH6802
Connector Housing, Plug/rcpt, 8Pos, 1Mm; Product Range Amp Te Connectivity 78AH6802
CONNECTOR HOUSING, PLUG/RCPT, 8POS, 1MM; Product Range:-; Gender:Plug, Receptacle; No. of Positions:8Positions ; Pitch Spacing:1mm; For Use With:AMP 2367199-1 Wire to Board Pin Contact RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG/RCPT, 8POS, 1MM; Product Range:-; Gender:Plug, Receptacle; No. of Positions:8Positions; Pitch Spacing:1mm; For Use With:AMP 2367199-1 Wire to Board Pin Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78AH6802
Product Name Connector Housing, Plug/rcpt, 8Pos, 1Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 125 mm (4.92 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details