Connectors
"Connector Header Surface Mount 8 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 8 position 0.039"" (1.00mm)"
CONN, HEADER, 8POS, 1ROW, 1MM; Connector Systems:Wire-to-Boar
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2367197-8 | 17-2367197-8CT-ND | 78AH6797 |
| Product Name | Headers, Male Pins | Conn, Header, 8Pos, 1Row, 1Mm; Connector Systems Amp - Te Connectivity | |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Surface Mount | ||
| Voltage Rating | 50 volts |