TE Connectivity PCB Headers & Receptacles 2367197-8

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Halogen Free Plastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1600 Product Type Features Applied Pressure : Standard Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Halogen Free Plastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1600 Product Type Features Applied Pressure : Standard Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2367197-8 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2367197-8
PCB Headers & Receptacles 2367197-8
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Halogen Free Plastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1600 Product Type Features Applied Pressure : Standard Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Type : Pin

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : Halogen Free Plastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : SMT Hold Down - Solder

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1600

Product Type Features


  • Applied Pressure : Standard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Conn, Header, 8Pos, 1Row, 1Mm Rohs Compliant Te Connectivity - 81AH0254 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 8Pos, 1Row, 1Mm Rohs Compliant Te Connectivity
81AH0254
Conn, Header, 8Pos, 1Row, 1Mm Rohs Compliant Te Connectivity 81AH0254
CONN, HEADER, 8POS, 1ROW, 1MM ROHS COMPLIANT: YES

CONN, HEADER, 8POS, 1ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 2367197-8 81AH0254
Product Name PCB Headers & Receptacles Conn, Header, 8Pos, 1Row, 1Mm Rohs Compliant Te Connectivity
Mounting SMT; Board Mount
Voltage Rating 50 volts
Current Rating 2 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102161-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102537-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102153-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103186-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details