Connectors
"Connector Header Surface Mount 3 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 3 position 0.039"" (1.00mm)"
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: High Performance Interconnect (HPI)
Number of Positions: 3
Connector Type: Header
Contact Type: Male Pin
Package: Tape & Reel (TR) Cut Tape (CT)
Style: Board to Cable/Wire
Pitch - Mating: 0.039" (1.00mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Conn Shrouded Header (4 Sides) HDR 3 POS 1mm Solder ST SMD T/R Product overview: 2367197-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2367197-3 can be used for catalog matching and distributor lookup.
CONN, HEADER, 3POS, 1ROW, 1MM; Connector Systems:Wire-to-Boar
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2367197-3 | 17-2367197-3TR-ND | 316-2367197-3 | 78AH6791 | |
| Product Name | Headers, Male Pins | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | SMD Electronic Connector | Conn, Header, 3Pos, 1Row, 1Mm; Connector Systems Amp - Te Connectivity | |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector | ||
| Mounting | Surface Mount | ||||
| Voltage Rating | 50 volts |