"Connector Header Surface Mount, Right Angle 8 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 8 position 0.039"" (1.00mm)"
CONNECTOR, HEADER, 8POS, 1ROW, 1MM; Connector Systems:Wire-to-Boar
CONN, R/A HEADER, 8POS, 1ROW, 1MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 17-2367196-8TR-ND | 78AH6789 |
| Product Name | Headers, Male Pins | Connector, Header, 8Pos, 1Row, 1Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts |