TE Connectivity Headers, Male Pins 2367196-3

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Headers, Male Pins - 17-2367196-3TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2367196-3TR-ND
Headers, Male Pins 17-2367196-3TR-ND
"Connector Header Surface Mount, Right Angle 3 position 0.039"" (1.00mm)"

"Connector Header Surface Mount, Right Angle 3 position 0.039"" (1.00mm)"

Buy Now Datasheet
Headers, Male Pins - 17-2367196-3CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2367196-3CT-ND
Headers, Male Pins 17-2367196-3CT-ND
"Connector Header Surface Mount, Right Angle 3 position 0.039"" (1.00mm)"

"Connector Header Surface Mount, Right Angle 3 position 0.039"" (1.00mm)"

Buy Now Datasheet
Conn, R/a Header, 3Pos, 1Row, 1Mm; Connector Systems Amp - Te Connectivity - 78AH6785 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 3Pos, 1Row, 1Mm; Connector Systems Amp - Te Connectivity
78AH6785
Conn, R/a Header, 3Pos, 1Row, 1Mm; Connector Systems Amp - Te Connectivity 78AH6785
CONN, R/A HEADER, 3POS, 1ROW, 1MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

CONN, R/A HEADER, 3POS, 1ROW, 1MM; Connector Systems:Wire-to-Board; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
Conn, R/a Header, 3Pos, 1Row, 1Mm; Connector Systems Amp - Te Connectivity - 78AH6786 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 3Pos, 1Row, 1Mm; Connector Systems Amp - Te Connectivity
78AH6786
Conn, R/a Header, 3Pos, 1Row, 1Mm; Connector Systems Amp - Te Connectivity 78AH6786
CONN, R/A HEADER, 3POS, 1ROW, 1MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

CONN, R/A HEADER, 3POS, 1ROW, 1MM; Connector Systems:Wire-to-Board; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2367196-3 17-2367196-3TR-ND 78AH6785
Product Name Headers, Male Pins Conn, R/a Header, 3Pos, 1Row, 1Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22053-002-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
Turret Connectors - 36-1633-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PCB Connectors - NCS-ML2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
PwrBlade+ ® - 10106126-2002003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details