TE Connectivity Automotive Tab Housing, 48Pos, 24V, 13A; Product Range Amp Te Connectivity 2366509-4

Description
AUTOMOTIVE TAB HOUSING, 48POS, 24V, 13A; Product Range:NTSEAL Series; Gender:-; No. of Positions:48Position s; For Use With:AMP NTSEAL Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE TAB HOUSING, 48POS, 24V, 13A; Product Range:NTSEAL Series; Gender:-; No. of Positions:48Position s; For Use With:AMP NTSEAL Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Tab Housing, 48Pos, 24V, 13A; Product Range Amp Te Connectivity - 32AK5250 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Tab Housing, 48Pos, 24V, 13A; Product Range Amp Te Connectivity
32AK5250
Automotive Tab Housing, 48Pos, 24V, 13A; Product Range Amp Te Connectivity 32AK5250
AUTOMOTIVE TAB HOUSING, 48POS, 24V, 13A; Product Range:NTSEAL Series; Gender:-; No. of Positions:48Position s; For Use With:AMP NTSEAL Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE TAB HOUSING, 48POS, 24V, 13A; Product Range:NTSEAL Series; Gender:-; No. of Positions:48Positions; For Use With:AMP NTSEAL Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 32AK5250
Product Name Automotive Tab Housing, 48Pos, 24V, 13A; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details