TE Connectivity Automotive Tab Housing, 48Pos, 24V, 13A; Product Range Amp Te Connectivity 2366509-2

Description
AUTOMOTIVE TAB HOUSING, 48POS, 24V, 13A; Product Range:NTSEAL Series; Gender:-; No. of Positions:48Position s; For Use With:AMP NTSEAL Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE TAB HOUSING, 48POS, 24V, 13A; Product Range:NTSEAL Series; Gender:-; No. of Positions:48Position s; For Use With:AMP NTSEAL Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Tab Housing, 48Pos, 24V, 13A; Product Range Amp Te Connectivity - 32AK5248 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Tab Housing, 48Pos, 24V, 13A; Product Range Amp Te Connectivity
32AK5248
Automotive Tab Housing, 48Pos, 24V, 13A; Product Range Amp Te Connectivity 32AK5248
AUTOMOTIVE TAB HOUSING, 48POS, 24V, 13A; Product Range:NTSEAL Series; Gender:-; No. of Positions:48Position s; For Use With:AMP NTSEAL Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE TAB HOUSING, 48POS, 24V, 13A; Product Range:NTSEAL Series; Gender:-; No. of Positions:48Positions; For Use With:AMP NTSEAL Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 32AK5248
Product Name Automotive Tab Housing, 48Pos, 24V, 13A; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details