TE Connectivity Automotive Housing, Plug, 48Pos, 24V/13A; Product Range Amp Te Connectivity 2366494-4

Description
AUTOMOTIVE HOUSING, PLUG, 48POS, 24V/13A; Product Range:NTSEAL Series; Gender:Plug; No. of Positions:48Position s; For Use With:AMP NTSEAL Series Socket Contacts; IP Rating:-; Voltage Rating:24V; Current Rating:13A RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 48POS, 24V/13A; Product Range:NTSEAL Series; Gender:Plug; No. of Positions:48Position s; For Use With:AMP NTSEAL Series Socket Contacts; IP Rating:-; Voltage Rating:24V; Current Rating:13A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 48Pos, 24V/13A; Product Range Amp Te Connectivity - 32AK5246 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 48Pos, 24V/13A; Product Range Amp Te Connectivity
32AK5246
Automotive Housing, Plug, 48Pos, 24V/13A; Product Range Amp Te Connectivity 32AK5246
AUTOMOTIVE HOUSING, PLUG, 48POS, 24V/13A; Product Range:NTSEAL Series; Gender:Plug; No. of Positions:48Position s; For Use With:AMP NTSEAL Series Socket Contacts; IP Rating:-; Voltage Rating:24V; Current Rating:13A RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 48POS, 24V/13A; Product Range:NTSEAL Series; Gender:Plug; No. of Positions:48Positions; For Use With:AMP NTSEAL Series Socket Contacts; IP Rating:-; Voltage Rating:24V; Current Rating:13A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 32AK5246
Product Name Automotive Housing, Plug, 48Pos, 24V/13A; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 125 mm (4.92 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details