TE Connectivity Conn, Tab Housing, 48Pos, 24V, Pa6+Gf15; Product Range Te Connectivity 2366066-2

Description
CONN, TAB HOUSING, 48POS, 24V, PA6+GF15; Product Range:MCON 1.2LL Series; Gender:-; No. of Positions:48Position s; For Use With:AMP MCON 1.2LL Series 1418760-1, 5-1418760-1 & 1418762-1 Tab Contacts; IP Rating:-; Voltage Rating:24V RoHS Compliant: Yes
Datasheet
Description
CONN, TAB HOUSING, 48POS, 24V, PA6+GF15; Product Range:MCON 1.2LL Series; Gender:-; No. of Positions:48Position s; For Use With:AMP MCON 1.2LL Series 1418760-1, 5-1418760-1 & 1418762-1 Tab Contacts; IP Rating:-; Voltage Rating:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Tab Housing, 48Pos, 24V, Pa6+Gf15; Product Range Te Connectivity - 27AK3838 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Tab Housing, 48Pos, 24V, Pa6+Gf15; Product Range Te Connectivity
27AK3838
Conn, Tab Housing, 48Pos, 24V, Pa6+Gf15; Product Range Te Connectivity 27AK3838
CONN, TAB HOUSING, 48POS, 24V, PA6+GF15; Product Range:MCON 1.2LL Series; Gender:-; No. of Positions:48Position s; For Use With:AMP MCON 1.2LL Series 1418760-1, 5-1418760-1 & 1418762-1 Tab Contacts; IP Rating:-; Voltage Rating:24V RoHS Compliant: Yes

CONN, TAB HOUSING, 48POS, 24V, PA6+GF15; Product Range:MCON 1.2LL Series; Gender:-; No. of Positions:48Positions; For Use With:AMP MCON 1.2LL Series 1418760-1, 5-1418760-1 & 1418762-1 Tab Contacts; IP Rating:-; Voltage Rating:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27AK3838
Product Name Conn, Tab Housing, 48Pos, 24V, Pa6+Gf15; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details