TE Connectivity Conn, Plug Housing, 48Pos, 24V, Pbt+Gf30; Product Range Te Connectivity 2366036-1

Description
CONN, PLUG HOUSING, 48POS, 24V, PBT+GF30; Product Range:MCON 1.2LL Series; Gender:Plug; No. of Positions:48Position s; For Use With:AMP MCON 1.2LL Series 7-1452656-1 & 7-1452659-1 Socket Contacts; IP Rating:-; Voltage Rating:24V RoHS Compliant: Yes
Datasheet
Description
CONN, PLUG HOUSING, 48POS, 24V, PBT+GF30; Product Range:MCON 1.2LL Series; Gender:Plug; No. of Positions:48Position s; For Use With:AMP MCON 1.2LL Series 7-1452656-1 & 7-1452659-1 Socket Contacts; IP Rating:-; Voltage Rating:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Plug Housing, 48Pos, 24V, Pbt+Gf30; Product Range Te Connectivity - 27AK3833 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Plug Housing, 48Pos, 24V, Pbt+Gf30; Product Range Te Connectivity
27AK3833
Conn, Plug Housing, 48Pos, 24V, Pbt+Gf30; Product Range Te Connectivity 27AK3833
CONN, PLUG HOUSING, 48POS, 24V, PBT+GF30; Product Range:MCON 1.2LL Series; Gender:Plug; No. of Positions:48Position s; For Use With:AMP MCON 1.2LL Series 7-1452656-1 & 7-1452659-1 Socket Contacts; IP Rating:-; Voltage Rating:24V RoHS Compliant: Yes

CONN, PLUG HOUSING, 48POS, 24V, PBT+GF30; Product Range:MCON 1.2LL Series; Gender:Plug; No. of Positions:48Positions; For Use With:AMP MCON 1.2LL Series 7-1452656-1 & 7-1452659-1 Socket Contacts; IP Rating:-; Voltage Rating:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27AK3833
Product Name Conn, Plug Housing, 48Pos, 24V, Pbt+Gf30; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details