TE Connectivity High Speed Pluggable IO Connectors & Cages 2366031-1

Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (MM) : 17.25 Heat Sink Height Class : Custom Heat Sink Style : Blade Configuration Features Lightpipe Style : Standard Number of Ports : 1 Number of Positions : 14 Port Matrix Configuration : 1 x 1 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP-DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Cage Type : 1x1 Pluggable Form Factor : SFP-DD Pluggable I/O Product Type : Cage Assembly Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (MM) : 17.25 Heat Sink Height Class : Custom Heat Sink Style : Blade Configuration Features Lightpipe Style : Standard Number of Ports : 1 Number of Positions : 14 Port Matrix Configuration : 1 x 1 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP-DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Cage Type : 1x1 Pluggable Form Factor : SFP-DD Pluggable I/O Product Type : Cage Assembly Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2366031-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2366031-1
High Speed Pluggable IO Connectors & Cages 2366031-1
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (MM) : 17.25 Heat Sink Height Class : Custom Heat Sink Style : Blade Configuration Features Lightpipe Style : Standard Number of Ports : 1 Number of Positions : 14 Port Matrix Configuration : 1 x 1 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP-DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Cage Type : 1x1 Pluggable Form Factor : SFP-DD Pluggable I/O Product Type : Cage Assembly Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Heat Sink Finish : Anodized Black
  • Heat Sink Height (MM) : 17.25
  • Heat Sink Height Class : Custom
  • Heat Sink Style : Blade

Configuration Features


  • Lightpipe Style : Standard
  • Number of Ports : 1
  • Number of Positions : 14
  • Port Matrix Configuration : 1 x 1

Housing Features


  • Cage Material : Stainless Steel

Operation/Application


  • Circuit Application : High Speed Data
  • Pluggable I/O Applications : SFP-DD

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Product Type Features


  • Cage Type : 1x1
  • Pluggable Form Factor : SFP-DD
  • Pluggable I/O Product Type : Cage Assembly
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-2366031-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2366031-1-ND
Pluggable Connector Assemblies 17-2366031-1-ND
Position SFP-DD (Double Density) Cage, Ganged (1 x 6) with Heat Sink Connector Press-Fit Through Hole, Right Angle

Position SFP-DD (Double Density) Cage, Ganged (1 x 6) with Heat Sink Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 2366031-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2366031-1
Pluggable Connectors 2366031-1
CAGE ASSY W/ HS,SFP-DD 1X1, W/ 2

CAGE ASSY W/ HS,SFP-DD 1X1, W/ 2

Supplier's Site Datasheet
Sfp-Dd Cage, 1Port, Press-Fit, Th; Cage Type Te Connectivity - 49AJ2880 - Newark, An Avnet Company
Chicago, IL, United States
Sfp-Dd Cage, 1Port, Press-Fit, Th; Cage Type Te Connectivity
49AJ2880
Sfp-Dd Cage, 1Port, Press-Fit, Th; Cage Type Te Connectivity 49AJ2880
SFP-DD CAGE, 1PORT, PRESS-FIT, TH; Cage Type:SFP-DD Cage; Port Configuration:1 x 1 (Single); Heat Sink:With Heat Sink; Light Pipes:With Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

SFP-DD CAGE, 1PORT, PRESS-FIT, TH; Cage Type:SFP-DD Cage; Port Configuration:1 x 1 (Single); Heat Sink:With Heat Sink; Light Pipes:With Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2366031-1 17-2366031-1-ND 2366031-1 49AJ2880
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies Pluggable Connectors Sfp-Dd Cage, 1Port, Press-Fit, Th; Cage Type Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data