Terminal Connector Rectangular
Ring Tongue Terminal (2/0)AWG Copper 50mm Tin Bag Product overview: 2365737-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2365737-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1365106-2365737-1
Category: Connectors, Interconnects - Terminals - Lugs
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Deutsch Connectors
Package: Bag
Product Status: Active
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Wire Gauge: 2/0 AWG
Contact Finish: Nickel
Insulation: Non-Insulated
Length - Overall: 1.969" (50.00mm)
Termination: Crimp, Barrel
Contact Material: Tin
Terminal Type: Rectangular Tongue
Tab Thickness: 0.150" (3.81mm)
Width - Outer Edges: 0.748" (19.00mm)
Terminal Style: Single Stud Hole
Diameter - Barrel ID: 0.480" (12.19mm)
Diameter - Barrel OD: 0.638" (16.20mm)
TERMINAL, RING TONGUE, 70MM2 ROHS COMPLIANT: YES
TERMINAL, RING TONGUE, 70MM2; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:-; Conductor Area CSA:70mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1734-2365737-1-ND | 392-2365737-1 | 1365106-2365737-1 | 66AJ9578 |
| Product Name | Lugs | Electronic Connector | Connectors, Interconnects - Terminals - Lugs | Terminal, Ring Tongue, 70Mm2 Rohs Compliant Te Connectivity |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |