TE Connectivity Hand Crimping Tools 2365463-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : No Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Hand Tool
Request a Quote
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : No Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Hand Tool
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Crimp Tool, Ratchet, 22Awg, part number 57AK8734, is a manual hand crimping tool designed for commercial crimp tooling applications. It features an operator releasable and adjustable ratchet configuration, allowing for precise crimping of open barrel wire barrel types. The tool is compatible with removable and interchangeable die sets, adhering to TE Product Specification (114-). It does not have TE certification and is not applicable for solder process capability. The tool is out of scope for EU RoHS and ELV directives, and it does not contain restricted materials above threshold levels as per China RoHS 2. This crimp tool is suitable for use with AMP MCP 2.8 series 22AWG terminals.

Datasheet Summary
Powered by GS/AI

The Crimp Tool, Ratchet, 22Awg, part number 57AK8734, is a manual hand crimping tool designed for commercial crimp tooling applications. It features an operator releasable and adjustable ratchet configuration, allowing for precise crimping of open barrel wire barrel types. The tool is compatible with removable and interchangeable die sets, adhering to TE Product Specification (114-). It does not have TE certification and is not applicable for solder process capability. The tool is out of scope for EU RoHS and ELV directives, and it does not contain restricted materials above threshold levels as per China RoHS 2. This crimp tool is suitable for use with AMP MCP 2.8 series 22AWG terminals.

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 2365463-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
2365463-1
Hand Crimping Tools 2365463-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : No Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : No
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : SDE Crimp Hand Tool
Buy Now
Crimpers, Applicators, Presses - 2132-2365463-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2365463-1-ND
Crimpers, Applicators, Presses 2132-2365463-1-ND
SDE F AMP MCP 2.8 22 ASSY

SDE F AMP MCP 2.8 22 ASSY

Buy Now Datasheet
Crimp Tool, Ratchet, 22Awg; Crimp Tool Type Amp Te Connectivity - 57AK8734 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Ratchet, 22Awg; Crimp Tool Type Amp Te Connectivity
57AK8734
Crimp Tool, Ratchet, 22Awg; Crimp Tool Type Amp Te Connectivity 57AK8734
CRIMP TOOL, RATCHET, 22AWG; Crimp Tool Type:Ratchet; For Use With:AMP MCP 2.8 Series 968896 22AWG Terminals; Product Range:SDE-SA Series RoHS Compliant: NA

CRIMP TOOL, RATCHET, 22AWG; Crimp Tool Type:Ratchet; For Use With:AMP MCP 2.8 Series 968896 22AWG Terminals; Product Range:SDE-SA Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2365463-1 2132-2365463-1-ND 57AK8734
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool, Ratchet, 22Awg; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application 968896
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803260-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803260-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803108-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Crimpers, Applicators, Presses - A142053-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Contacts
View Details