TE Connectivity Automotive Connector EMC Shielding 2365214-1

Description
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Inner Ferrule
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Inner Ferrule
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2365214-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2365214-1
Automotive Connector EMC Shielding 2365214-1
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Inner Ferrule

Body Features


  • Primary Product Material : Copper Alloy

Product Type Features


  • Connector Shielding Accessory Type : Inner Ferrule
Buy Now
Rectangular Connector Accessories - 1734-2365214-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1734-2365214-1-ND
Rectangular Connector Accessories 1734-2365214-1-ND
CU ALLOY,INNER FERRULE,HC-STAK 2

CU ALLOY,INNER FERRULE,HC-STAK 2

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2365214-1 1734-2365214-1-ND
Product Name Automotive Connector EMC Shielding Rectangular Connector Accessories
Connector Type Automotive Connector; DIN Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-1801065-1 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Solder
Voltage Rating 12 volts
View Details
Headers, Male Pins - A0103-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Din Rail, Channel - 17-1SNA115643R2700-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 380 volts
Contact Size (AWG) 14 AWG
View Details