Body Features Primary Product Color : Black
Configuration Features Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8.25 Contact Layout : Inline Contact Mating Area Length : 7.11 MM [.28 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 3.81 - 6.35 MICM [150 - 250 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Square Post Dimension : .64 MM [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM [150 - 250 MICIN ]
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Polyester
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : With PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Square Termination Post & Tail Dimension : .64 MM [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM [.14 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Number of Positions : 3
- Number of Rows : 1
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 8.25
- Contact Layout : Inline
- Contact Mating Area Length : 7.11 MM [.28 INCH ]
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Mating Area Plating Material Finish : Bright
- Contact Mating Area Plating Material Thickness : 3.81 - 6.35 MICM [150 - 250 MICIN ]
- Contact Shape & Form : Square
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- Mating Square Post Dimension : .64 MM [.025 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM [150 - 250 MICIN ]
Electrical Characteristics
- Operating Voltage (VAC) : 250
- Operating Voltage (VDC) : 250
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
- Housing Material : Polyester
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mating Retention : With
- Mating Retention Type : Latching Feature
- PCB Mount Alignment : With
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Package
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- PCB Connector Type : PCB Mount Header
- Sealable : No
Termination Features
- Square Termination Post & Tail Dimension : .64 MM [.025 INCH ]
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 3.56 MM [.14 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]