TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2365069-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Glass-Filled Nylon 66 Configuration Features Number of Positions : 4 Dimensions Product Length : 11.5 MM  [.452 INCH ] Product Width : 6.9 MM  [.271 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Glass-Filled Nylon 66 Configuration Features Number of Positions : 4 Dimensions Product Length : 11.5 MM  [.452 INCH ] Product Width : 6.9 MM  [.271 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2365069-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2365069-1
Connector Hardware, Mounts, Locks & Retainers 2365069-1
Body Features Primary Product Color : Natural Primary Product Material : Glass-Filled Nylon 66 Configuration Features Number of Positions : 4 Dimensions Product Length : 11.5 MM  [.452 INCH ] Product Width : 6.9 MM  [.271 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Glass-Filled Nylon 66

Configuration Features


  • Number of Positions : 4

Dimensions


  • Product Length : 11.5 MM  [.452 INCH ]
  • Product Width : 6.9 MM  [.271 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 800

Product Type Features


  • Connector Hardware Accessory Type : Double Lock Plate
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - 17-2365069-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-2365069-1-ND
Rectangular Connector Accessories 17-2365069-1-ND
2.5 SIGNAL D/LOCK D.L.P 4P

2.5 SIGNAL D/LOCK D.L.P 4P

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2365069-1 17-2365069-1-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 102540-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Automotive Connector Backshells - 7242359 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
3 suppliers