TE Connectivity High Speed Pluggable IO Connectors & Cages 2364706-1

Description
Body Features Heat Sink Height Class : SAN Heat Sink Style : Front End Air Flow Configuration Features Lightpipe Style : Standard Number of Ports : 2 Port Matrix Configuration : 1 x 6 Housing Features Cage Material : Stainless Steel Centerline (Pitch) (MM) : 14.25 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP-DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Pluggable Form Factor : SFP-DD Pluggable I/O Product Type : Cage Assembly Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Height Class : SAN Heat Sink Style : Front End Air Flow Configuration Features Lightpipe Style : Standard Number of Ports : 2 Port Matrix Configuration : 1 x 6 Housing Features Cage Material : Stainless Steel Centerline (Pitch) (MM) : 14.25 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP-DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Pluggable Form Factor : SFP-DD Pluggable I/O Product Type : Cage Assembly Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2364706-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2364706-1
High Speed Pluggable IO Connectors & Cages 2364706-1
Body Features Heat Sink Height Class : SAN Heat Sink Style : Front End Air Flow Configuration Features Lightpipe Style : Standard Number of Ports : 2 Port Matrix Configuration : 1 x 6 Housing Features Cage Material : Stainless Steel Centerline (Pitch) (MM) : 14.25 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP-DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Pluggable Form Factor : SFP-DD Pluggable I/O Product Type : Cage Assembly Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Heat Sink Height Class : SAN
  • Heat Sink Style : Front End Air Flow

Configuration Features


  • Lightpipe Style : Standard
  • Number of Ports : 2
  • Port Matrix Configuration : 1 x 6

Housing Features


  • Cage Material : Stainless Steel
  • Centerline (Pitch) (MM) : 14.25

Operation/Application


  • Circuit Application : High Speed Data
  • Pluggable I/O Applications : SFP-DD

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Product Type Features


  • Pluggable Form Factor : SFP-DD
  • Pluggable I/O Product Type : Cage Assembly
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Pluggable Connector Assemblies - 17-2364706-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2364706-1-ND
Pluggable Connector Assemblies 17-2364706-1-ND
Position SFP-DD (Double Density) Cage, Ganged (1 x 6) with Heat Sink Connector Press-Fit Through Hole, Right Angle

Position SFP-DD (Double Density) Cage, Ganged (1 x 6) with Heat Sink Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Sfp-Dd Cage, 6Port, Press-Fit, Th; Cage Type Te Connectivity - 49AJ2879 - Newark, An Avnet Company
Chicago, IL, United States
Sfp-Dd Cage, 6Port, Press-Fit, Th; Cage Type Te Connectivity
49AJ2879
Sfp-Dd Cage, 6Port, Press-Fit, Th; Cage Type Te Connectivity 49AJ2879
SFP-DD CAGE, 6PORT, PRESS-FIT, TH; Cage Type:SFP-DD Cage; Port Configuration:1 x 6 (Ganged); Heat Sink:With Heat Sink; Light Pipes:With Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

SFP-DD CAGE, 6PORT, PRESS-FIT, TH; Cage Type:SFP-DD Cage; Port Configuration:1 x 6 (Ganged); Heat Sink:With Heat Sink; Light Pipes:With Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

Supplier's Site
Pluggable Connectors - 2364706-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2364706-1
Pluggable Connectors 2364706-1
CAGE ASSEMBLY W/ LP HS ,SFP-DD 1

CAGE ASSEMBLY W/ LP HS ,SFP-DD 1

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2364706-1 2364706-1 17-2364706-1-ND 49AJ2879 2364706-1
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies Sfp-Dd Cage, 6Port, Press-Fit, Th; Cage Type Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data