TE Connectivity Power Cable 2364642-1

Description
Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : YL with GN Stripe Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 126 Dimensions Power Cable Conductor Diameter : 5.1 MM  [.201 INCH ] Power Cable Wire Diameter : 6.4 - 7. MM  [.252 - .276 INCH ] Wire Size (MMSQ) : 16 Product Type Features Cable Insulation Style : Double Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : YL with GN Stripe Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 126 Dimensions Power Cable Conductor Diameter : 5.1 MM  [.201 INCH ] Power Cable Wire Diameter : 6.4 - 7. MM  [.252 - .276 INCH ] Wire Size (MMSQ) : 16 Product Type Features Cable Insulation Style : Double Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 2364642-1 - TE Connectivity
Berwyn, PA, United States
Power Cable
2364642-1
Power Cable 2364642-1
Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : YL with GN Stripe Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 126 Dimensions Power Cable Conductor Diameter : 5.1 MM  [.201 INCH ] Power Cable Wire Diameter : 6.4 - 7. MM  [.252 - .276 INCH ] Wire Size (MMSQ) : 16 Product Type Features Cable Insulation Style : Double Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90

Body Features


  • Conductor Material : Tin-Plated Copper
  • Power Cable Wire Color : YL with GN Stripe
  • Wire & Cable Insulation Material : Halogen-Free Polymer

Configuration Features


  • Number of Power Cable Conductors : 1
  • Number of Strands : 126

Dimensions


  • Power Cable Conductor Diameter : 5.1 MM  [.201 INCH ]
  • Power Cable Wire Diameter : 6.4 - 7. MM  [.252 - .276 INCH ]
  • Wire Size (MMSQ) : 16

Product Type Features


  • Cable Insulation Style : Double

Usage Conditions


  • Cable Type : Power
  • Operating Temperature Range (DEGC) : -40 - 90
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 2364642-1
Product Name Power Cable
Cable Insulation Halogen-Free Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 100393-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 068305-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 0624813001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 0898323001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details