Body Features Actuator Color : Silver Actuator Force : 205 - 510 G [7.2 - 18 OZ ] Actuator Material : Steel Actuator Orientation : Side Actuator Profile : Flush Bushing Style : Threaded Bushing Thread Size : M19 x 1 Case Material : Stainless Steel Product Orientation : Vertical Right Angle Sealing Method : Rubber O-Ring
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : Momentary, 1 NO & 1 NC Panel Cutout Size : 19 (Diameter) MM [.75 (Diameter) INCH ] Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile & Auditory
Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver
Dimensions Bushing Diameter : 19 MM [.75 INCH ] Bushing Length : 15.6 MM [.61 INCH ] Cap Diameter : 15.6 MM [.61 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 16 Operating Voltage Range (VAC) : 250
Housing Features Low Profile : Yes Process Sealed : No
Industry Standards IP Rating : IP67
Mechanical Attachment Switch Attachment Method : Screw-On
Packaging Features Packaging Method : Loose Piece
Product Type Features Actuator Style : Flush Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Anti-Vandal Switch Switch Connection Type : Wire Lugs
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Body Features
- Actuator Color : Silver
- Actuator Force : 205 - 510 G [7.2 - 18 OZ ]
- Actuator Material : Steel
- Actuator Orientation : Side
- Actuator Profile : Flush
- Bushing Style : Threaded
- Bushing Thread Size : M19 x 1
- Case Material : Stainless Steel
- Product Orientation : Vertical Right Angle
- Sealing Method : Rubber O-Ring
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Double Throw
- Number of Actuators : Single
- Operating Function : Momentary, 1 NO & 1 NC
- Panel Cutout Size : 19 (Diameter) MM [.75 (Diameter) INCH ]
- Snap Action : Without
- Support Bracket : Without
- Switch Feedback Type : Tactile & Auditory
Contact Features
- Contact Base Material : Copper Alloy
- Switch Contact Plating Material : Silver
Dimensions
- Bushing Diameter : 19 MM [.75 INCH ]
- Bushing Length : 15.6 MM [.61 INCH ]
- Cap Diameter : 15.6 MM [.61 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 16
- Operating Voltage Range (VAC) : 250
Housing Features
- Low Profile : Yes
- Process Sealed : No
Industry Standards
Mechanical Attachment
- Switch Attachment Method : Screw-On
Packaging Features
- Packaging Method : Loose Piece
Product Type Features
- Actuator Style : Flush Actuator
- Actuator Type : Stuffer (Plunger Style)
- Illuminated : Without
- Push Button Switch Product Type : Anti-Vandal Switch
- Switch Connection Type : Wire Lugs
Usage Conditions
- Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]