TE Connectivity High Speed Pluggable IO Connectors & Cages 2364488-3

Description
Configuration Features Port Matrix Configuration : 1 x 8 Housing Features Cage Material : Stainless Steel Centerline (Pitch) (MM) : 14.25 Operation/Applicatio n Pluggable I/O Applications : SFP-DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Pluggable Form Factor : SFP-DD Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Port Matrix Configuration : 1 x 8 Housing Features Cage Material : Stainless Steel Centerline (Pitch) (MM) : 14.25 Operation/Applicatio n Pluggable I/O Applications : SFP-DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Pluggable Form Factor : SFP-DD Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2364488-3 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2364488-3
High Speed Pluggable IO Connectors & Cages 2364488-3
Configuration Features Port Matrix Configuration : 1 x 8 Housing Features Cage Material : Stainless Steel Centerline (Pitch) (MM) : 14.25 Operation/Applicatio n Pluggable I/O Applications : SFP-DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Pluggable Form Factor : SFP-DD Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Port Matrix Configuration : 1 x 8

Housing Features


  • Cage Material : Stainless Steel
  • Centerline (Pitch) (MM) : 14.25

Operation/Application


  • Pluggable I/O Applications : SFP-DD

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Pluggable Form Factor : SFP-DD
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-2364488-3-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2364488-3-ND
Pluggable Connector Assemblies 17-2364488-3-ND
Position Connector

Position Connector

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Sfp-Dd Cage, 8Port, Press-Fit, Th; Cage Type Te Connectivity - 49AJ2878 - Newark, An Avnet Company
Chicago, IL, United States
Sfp-Dd Cage, 8Port, Press-Fit, Th; Cage Type Te Connectivity
49AJ2878
Sfp-Dd Cage, 8Port, Press-Fit, Th; Cage Type Te Connectivity 49AJ2878
SFP-DD CAGE, 8PORT, PRESS-FIT, TH; Cage Type:SFP-DD Cage; Port Configuration:1 x 8 (Ganged); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

SFP-DD CAGE, 8PORT, PRESS-FIT, TH; Cage Type:SFP-DD Cage; Port Configuration:1 x 8 (Ganged); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

Supplier's Site
Pluggable Connectors - 2364488-3 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2364488-3
Pluggable Connectors 2364488-3
CAGE ASSEMBLY WITH SPRING ,SFP-D

CAGE ASSEMBLY WITH SPRING ,SFP-D

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2364488-3 17-2364488-3-ND 2364488-3 49AJ2878 2364488-3
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies Sfp-Dd Cage, 8Port, Press-Fit, Th; Cage Type Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data