TE ConnectivityPCI & PCI Express Connectors2364427-4
Description
Body Features Primary Product Color : Black
Configuration Features Ejector : Without Number of Positions : 164 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .076 - .2 MICM [3 - 8 MICIN ]
Dimensions Connector Height : 11.25 MM [.44 INCH ] Connector Width : 8.2 MM [.32 INCH ]
Housing Features Centerline (Pitch) : 1 MM [.04 INCH ]
Industry Standards PCI Generation : 5
Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Metal Hold-Down
Operation/Applicatio
n Circuit Application : High Speed Data
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No
Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.1 MM [.043 INCH ]
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black
Configuration Features Ejector : Without Number of Positions : 164 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .076 - .2 MICM [3 - 8 MICIN ]
Dimensions Connector Height : 11.25 MM [.44 INCH ] Connector Width : 8.2 MM [.32 INCH ]
Housing Features Centerline (Pitch) : 1 MM [.04 INCH ]
Industry Standards PCI Generation : 5
Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Metal Hold-Down
Operation/Applicatio
n Circuit Application : High Speed Data
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No
Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.1 MM [.043 INCH ]
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Ejector : Without Number of Positions : 164 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .076 - .2 MICM [3 - 8 MICIN ]
Dimensions Connector Height : 11.25 MM [.44 INCH ] Connector Width : 8.2 MM [.32 INCH ]
Housing Features Centerline (Pitch) : 1 MM [.04 INCH ]
Industry Standards PCI Generation : 5
Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Metal Hold-Down
Operation/Applicatio
n Circuit Application : High Speed Data
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No
Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.1 MM [.043 INCH ]
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Ejector : Without
Number of Positions : 164
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : 1.1
Contact Mating Area Plating Material Thickness : .076 - .2 MICM [3 - 8 MICIN ]
Dimensions
Connector Height : 11.25 MM [.44 INCH ]
Connector Width : 8.2 MM [.32 INCH ]
Housing Features
Centerline (Pitch) : 1 MM [.04 INCH ]
Industry Standards
PCI Generation : 5
Mechanical Attachment
Connector Mounting Type : Board Mount
PCB Mount Retention Type : Metal Hold-Down
Operation/Application
Circuit Application : High Speed Data
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
Sealable : No
Termination Features
Termination Method to PCB : Surface Mount
Termination Post & Tail Length : 1.1 MM [.043 INCH ]
Usage Conditions
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]