TE Connectivity Power Cable 2364249-1

Description
Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : YL with GN Stripe Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 78 Dimensions Power Cable Conductor Diameter : 3 MM  [.118 INCH ] Power Cable Wire Diameter : 4.4 - 4.8 MM  [.173 - .189 INCH ] Wire Size (MMSQ) : 6 Product Type Features Cable Insulation Style : Double Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : YL with GN Stripe Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 78 Dimensions Power Cable Conductor Diameter : 3 MM  [.118 INCH ] Power Cable Wire Diameter : 4.4 - 4.8 MM  [.173 - .189 INCH ] Wire Size (MMSQ) : 6 Product Type Features Cable Insulation Style : Double Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 2364249-1 - TE Connectivity
Berwyn, PA, United States
Power Cable
2364249-1
Power Cable 2364249-1
Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : YL with GN Stripe Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 78 Dimensions Power Cable Conductor Diameter : 3 MM  [.118 INCH ] Power Cable Wire Diameter : 4.4 - 4.8 MM  [.173 - .189 INCH ] Wire Size (MMSQ) : 6 Product Type Features Cable Insulation Style : Double Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90

Body Features


  • Conductor Material : Tin-Plated Copper
  • Power Cable Wire Color : YL with GN Stripe
  • Wire & Cable Insulation Material : Halogen-Free Polymer

Configuration Features


  • Number of Power Cable Conductors : 1
  • Number of Strands : 78

Dimensions


  • Power Cable Conductor Diameter : 3 MM  [.118 INCH ]
  • Power Cable Wire Diameter : 4.4 - 4.8 MM  [.173 - .189 INCH ]
  • Wire Size (MMSQ) : 6

Product Type Features


  • Cable Insulation Style : Double

Usage Conditions


  • Cable Type : Power
  • Operating Temperature Range (DEGC) : -40 - 90
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 2364249-1
Product Name Power Cable
Cable Insulation Halogen-Free Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322330-5 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Twisted Pair Cable - 063723-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Power Cable - 1391543001 - TE Connectivity
Specs
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Multiple Conductor Cables - 484-100G1121-2.00-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details