TE Connectivity Power Cable 2364248-1

Description
Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : YL with GN Stripe Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 47 Dimensions Power Cable Conductor Diameter : 2 MM  [.079 INCH ] Power Cable Wire Diameter : 3.3 - 3.7 MM  [.13 - .146 INCH ] Wire Size (MMSQ) : 2.5 Product Type Features Cable Insulation Style : Double Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : YL with GN Stripe Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 47 Dimensions Power Cable Conductor Diameter : 2 MM  [.079 INCH ] Power Cable Wire Diameter : 3.3 - 3.7 MM  [.13 - .146 INCH ] Wire Size (MMSQ) : 2.5 Product Type Features Cable Insulation Style : Double Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 2364248-1 - TE Connectivity
Berwyn, PA, United States
Power Cable
2364248-1
Power Cable 2364248-1
Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : YL with GN Stripe Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 47 Dimensions Power Cable Conductor Diameter : 2 MM  [.079 INCH ] Power Cable Wire Diameter : 3.3 - 3.7 MM  [.13 - .146 INCH ] Wire Size (MMSQ) : 2.5 Product Type Features Cable Insulation Style : Double Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90

Body Features


  • Conductor Material : Tin-Plated Copper
  • Power Cable Wire Color : YL with GN Stripe
  • Wire & Cable Insulation Material : Halogen-Free Polymer

Configuration Features


  • Number of Power Cable Conductors : 1
  • Number of Strands : 47

Dimensions


  • Power Cable Conductor Diameter : 2 MM  [.079 INCH ]
  • Power Cable Wire Diameter : 3.3 - 3.7 MM  [.13 - .146 INCH ]
  • Wire Size (MMSQ) : 2.5

Product Type Features


  • Cable Insulation Style : Double

Usage Conditions


  • Cable Type : Power
  • Operating Temperature Range (DEGC) : -40 - 90
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 2364248-1
Product Name Power Cable
Cable Insulation Halogen-Free Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 1198133001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Power Cable - 0532973001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Modular Twisted Pair Cable Assemblies - 1-2322421-4 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Twisted Pair Cable - 073455-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers