TE Connectivity Industrial Mini I/O Connectors 2364151-1

Description
Body Features Shield Material : Stainless Steel Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 2 Number of Positions : 2 PCB Mount Orientation : Right Angle Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.8 MM  [.11 INCH ] Housing Color : Black Housing Material : PA Industry Standards Performance Category : SPE (Single Pair Ethernet) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Latch PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Reel & Box Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : SPE T1 Industrial Signal Characteristics Data Rate (GBS) : .01, 1, .1 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Stainless Steel Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 2 Number of Positions : 2 PCB Mount Orientation : Right Angle Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.8 MM  [.11 INCH ] Housing Color : Black Housing Material : PA Industry Standards Performance Category : SPE (Single Pair Ethernet) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Latch PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Reel & Box Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : SPE T1 Industrial Signal Characteristics Data Rate (GBS) : .01, 1, .1 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Mini I/O Connectors - 2364151-1 - TE Connectivity
Berwyn, PA, United States
Industrial Mini I/O Connectors
2364151-1
Industrial Mini I/O Connectors 2364151-1
Body Features Shield Material : Stainless Steel Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 2 Number of Positions : 2 PCB Mount Orientation : Right Angle Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.8 MM  [.11 INCH ] Housing Color : Black Housing Material : PA Industry Standards Performance Category : SPE (Single Pair Ethernet) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Latch PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Reel & Box Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : SPE T1 Industrial Signal Characteristics Data Rate (GBS) : .01, 1, .1 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Shield Material : Stainless Steel
  • Shield Plating Material : Tin over Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 2
  • Number of Positions : 2
  • PCB Mount Orientation : Right Angle
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 4
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 2.8 MM  [.11 INCH ]
  • Housing Color : Black
  • Housing Material : PA

Industry Standards


  • Performance Category : SPE (Single Pair Ethernet)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Latch
  • PCB Mount Retention Type : Solder Tail
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Field Serviceable : No

Packaging Features


  • Packaging Method : Reel & Box
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : SPE T1 Industrial

Signal Characteristics


  • Data Rate (GBS) : .01, 1, .1

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Mini I/O Connectors - 2624394P - RS Components, Ltd.
Corby, Northants, United Kingdom
Mini I/O Connectors
2624394P
Mini I/O Connectors 2624394P
TE Connectivity 2364151-1

TE Connectivity 2364151-1

Supplier's Site
Mini I/O Connectors - 2624394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mini I/O Connectors
2624394
Mini I/O Connectors 2624394
TE Connectivity 2364151-1

TE Connectivity 2364151-1

Supplier's Site
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 17-2364151-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
17-2364151-1-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 17-2364151-1-ND
SPE T1 INDUSTRIAL RA JACK IP20

SPE T1 INDUSTRIAL RA JACK IP20

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 2364151-1 2624394P 17-2364151-1-ND
Product Name Industrial Mini I/O Connectors Mini I/O Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks
Connector Type Wire to Board Connector RJ-11; RJ-45; Jack
Termination Through Hole - Solder
Mounting Board Mount Panel Mount, Through Hole
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data