TE Connectivity Industrial Mini I/O Connectors 2364150-1

Description
Body Features Shield Material : Stainless Steel Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 2 Number of Positions : 2 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.8 MM  [.11 INCH ] Housing Color : Black Housing Material : PA Industry Standards Performance Category : SPE (Single Pair Ethernet) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Latch Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Loose Piece - Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : SPE T1 Industrial Signal Characteristics Data Rate (GBS) : 1, .1, .01 Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Stainless Steel Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 2 Number of Positions : 2 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.8 MM  [.11 INCH ] Housing Color : Black Housing Material : PA Industry Standards Performance Category : SPE (Single Pair Ethernet) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Latch Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Loose Piece - Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : SPE T1 Industrial Signal Characteristics Data Rate (GBS) : 1, .1, .01 Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Mini I/O Connectors - 2364150-1 - TE Connectivity
Berwyn, PA, United States
Industrial Mini I/O Connectors
2364150-1
Industrial Mini I/O Connectors 2364150-1
Body Features Shield Material : Stainless Steel Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 2 Number of Positions : 2 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.8 MM  [.11 INCH ] Housing Color : Black Housing Material : PA Industry Standards Performance Category : SPE (Single Pair Ethernet) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Latch Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Loose Piece - Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : SPE T1 Industrial Signal Characteristics Data Rate (GBS) : 1, .1, .01 Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Shield Material : Stainless Steel
  • Shield Plating Material : Tin over Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 2
  • Number of Positions : 2
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 4
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 2.8 MM  [.11 INCH ]
  • Housing Color : Black
  • Housing Material : PA

Industry Standards


  • Performance Category : SPE (Single Pair Ethernet)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Latch

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Field Serviceable : No

Packaging Features


  • Packaging Method : Loose Piece - Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Modular Connector Style : Plug
  • Modular Jacks & Plugs Products : SPE T1 Industrial

Signal Characteristics


  • Data Rate (GBS) : 1, .1, .01

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 17-2364150-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
17-2364150-1-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 17-2364150-1-ND
SPE T1 INDUSTRIAL PLUG IP20 KIT

SPE T1 INDUSTRIAL PLUG IP20 KIT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2364150-1 17-2364150-1-ND
Product Name Industrial Mini I/O Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs
Connector Type Wire to Board Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Electronic Connector - 407-1-532432-1 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Through Hole
View Details
5 suppliers
RJ45 Connectors - 133041-E - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount, Board Mount
View Details
3 suppliers
Headers, Male Pins - A28542-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers