TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2364004-2

Description
Body Features Primary Product Material : PBT Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 10 MM  [.393 INCH ] Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Carton Packaging Quantity : 1500 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : PBT Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 10 MM  [.393 INCH ] Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Carton Packaging Quantity : 1500 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2364004-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2364004-2
Connector Hardware, Mounts, Locks & Retainers 2364004-2
Body Features Primary Product Material : PBT Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 10 MM  [.393 INCH ] Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Carton Packaging Quantity : 1500 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Material : PBT

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 10 MM  [.393 INCH ]

Industry Standards


  • Glow Wire Rating : Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1500

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - 17-2364004-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-2364004-2-ND
Rectangular Connector Accessories 17-2364004-2-ND
STANDARD TIMER TPA 2P, 10MM

STANDARD TIMER TPA 2P, 10MM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2364004-2 17-2364004-2-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products