TE Connectivity Lighting Connectors 2363929-2

Description
LUMAWISE N Bracket Mount Receptacle, 5P
Request a Quote Datasheet
Description
LUMAWISE N Bracket Mount Receptacle, 5P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Connectors - 2363929-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2363929-2
Lighting Connectors 2363929-2
LUMAWISE N Bracket Mount Receptacle, 5P

LUMAWISE N Bracket Mount Receptacle, 5P

Buy Now
Led Street Light Conn, 5Pos, Rcpt, Panel; Product Range Te Connectivity - 60AJ4945 - Newark, An Avnet Company
Chicago, IL, United States
Led Street Light Conn, 5Pos, Rcpt, Panel; Product Range Te Connectivity
60AJ4945
Led Street Light Conn, 5Pos, Rcpt, Panel; Product Range Te Connectivity 60AJ4945
LED STREET LIGHT CONN, 5POS, RCPT, PANEL; Product Range:LUMAWISE ENDURANCE N Series; No. of Contacts:5Contacts; Gender:Receptacle; Voltage Rating:480VAC; Current Rating:15A; Contact Termination Type:Wire Lead; Wire Length - Metric:

LED STREET LIGHT CONN, 5POS, RCPT, PANEL; Product Range:LUMAWISE ENDURANCE N Series; No. of Contacts:5Contacts; Gender:Receptacle; Voltage Rating:480VAC; Current Rating:15A; Contact Termination Type:Wire Lead; Wire Length - Metric:

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2363929-2 60AJ4945
Product Name Lighting Connectors Led Street Light Conn, 5Pos, Rcpt, Panel; Product Range Te Connectivity
Termination Wire Lead
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Accessories - BGK.1M.200.XAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details