TE Connectivity Lighting Connectors 2363929-1

Description
LUMAWISE N Bracket Mount Receptacle, 3P
Request a Quote Datasheet
Description
LUMAWISE N Bracket Mount Receptacle, 3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Connectors - 2363929-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2363929-1
Lighting Connectors 2363929-1
LUMAWISE N Bracket Mount Receptacle, 3P

LUMAWISE N Bracket Mount Receptacle, 3P

Buy Now
Led Street Light Conn, 3Pos, Rcpt, Panel; Product Range Te Connectivity - 60AJ4944 - Newark, An Avnet Company
Chicago, IL, United States
Led Street Light Conn, 3Pos, Rcpt, Panel; Product Range Te Connectivity
60AJ4944
Led Street Light Conn, 3Pos, Rcpt, Panel; Product Range Te Connectivity 60AJ4944
LED STREET LIGHT CONN, 3POS, RCPT, PANEL; Product Range:LUMAWISE ENDURANCE N Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:480VAC; Current Rating:15A; Contact Termination Type:Wire Lead; Wire Length - Metric:

LED STREET LIGHT CONN, 3POS, RCPT, PANEL; Product Range:LUMAWISE ENDURANCE N Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:480VAC; Current Rating:15A; Contact Termination Type:Wire Lead; Wire Length - Metric:

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2363929-1 60AJ4944
Product Name Lighting Connectors Led Street Light Conn, 3Pos, Rcpt, Panel; Product Range Te Connectivity
Termination Wire Lead
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111171 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details