Body Features Primary Product Color : Black
Configuration Features Number of Positions : 40 Number of Rows : 6 Number of Sections : 1 PCB Mount Orientation : Vertical
Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM , .6 MM [.025 INCH , .024 INCH ] Mating Tab Width : .63 MM , 2.8 MM [.025 INCH , .11 INCH ]
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features Centerline (Pitch) : 5.08 MM , 2.54 MM [.2 INCH , .1 INCH ]
Industry Standards UL Flammability Rating : No
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No Solder Process : Reflow Solder Capable
Packaging Features Packaging Method : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Unshrouded Mixed & Hybrid Header : Yes Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 40 Number of Rows : 6 Number of Sections : 1 PCB Mount Orientation : Vertical
Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM , .6 MM [.025 INCH , .024 INCH ] Mating Tab Width : .63 MM , 2.8 MM [.025 INCH , .11 INCH ]
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features Centerline (Pitch) : 5.08 MM , 2.54 MM [.2 INCH , .1 INCH ]
Industry Standards UL Flammability Rating : No
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No Solder Process : Reflow Solder Capable
Packaging Features Packaging Method : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Unshrouded Mixed & Hybrid Header : Yes Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 40 Number of Rows : 6 Number of Sections : 1 PCB Mount Orientation : Vertical
Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM , .6 MM [.025 INCH , .024 INCH ] Mating Tab Width : .63 MM , 2.8 MM [.025 INCH , .11 INCH ]
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features Centerline (Pitch) : 5.08 MM , 2.54 MM [.2 INCH , .1 INCH ]
Industry Standards UL Flammability Rating : No
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No Solder Process : Reflow Solder Capable
Packaging Features Packaging Method : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Unshrouded Mixed & Hybrid Header : Yes Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Number of Positions : 40
Number of Rows : 6
Number of Sections : 1
PCB Mount Orientation : Vertical
Contact Features
Contact Mating Area Plating Material : Tin (Sn)
Contact Type : Tab
Mating Tab Thickness : .63 MM , .6 MM [.025 INCH , .024 INCH ]
Mating Tab Width : .63 MM , 2.8 MM [.025 INCH , .11 INCH ]
Dimensions
PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features
Centerline (Pitch) : 5.08 MM , 2.54 MM [.2 INCH , .1 INCH ]
Industry Standards
UL Flammability Rating : No
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
PCB Mount Alignment : With
PCB Mount Retention : With
PCB Mount Retention Type : Boardlock
Panel Mount Feature : Without
Operation/Application
Circuit Application : Power & Signal
Shielded : No
Solder Process : Reflow Solder Capable
Packaging Features
Packaging Method : Tray
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector System : Wire-to-Board
Header Type : Unshrouded
Mixed & Hybrid Header : Yes
Sealable : No
Termination Features
Termination Method to PCB : Through Hole - Solder
Usage Conditions
Operating Temperature (Max) : 120 DEGC [248 DEGF ]
Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]